Vishay Intertechnology, Inc. RES 25.5K OHM 1/2W 0.1% AXIAL CMF5525K500BHBF70

Description
RES 25.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/2W 0.1% AXIAL - CMF5525K500BHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/2W 0.1% AXIAL
CMF5525K500BHBF70
RES 25.5K OHM 1/2W 0.1% AXIAL CMF5525K500BHBF70
RES 25.5Kohm 1/2W 0.1% AXIAL

RES 25.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K500BHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500BHBF70-ND
Through Hole Resistors CMF5525K500BHBF70-ND
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C1768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C1768
Cmf55, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C1768
CMF55, 25.5 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 25.5 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500BHBF70 CMF5525K500BHBF70-ND 41C1768
Product Name RES 25.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 25.5 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details