Vishay Precision Group 0.5W Resistor CMF5524K900FHEB

Description
24.9kR 1% 0.5W Metal Film Resistor, Axial, 175°C Product overview: CMF5524K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24.9kR 1% 0.5W Metal Film Resistor, Axial, 175°C Product overview: CMF5524K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 53-CMF5524K900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
53-CMF5524K900FHEB
0.5W Resistor 53-CMF5524K900FHEB
24.9kR 1% 0.5W Metal Film Resistor, Axial, 175°C Product overview: CMF5524K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FHEB can be used for catalog matching and distributor lookup.

24.9kR 1% 0.5W Metal Film Resistor, Axial, 175°C Product overview: CMF5524K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF24.9KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9KHFTR-ND
Through Hole Resistors CMF24.9KHFTR-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF24.9KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9KHFCT-ND
Through Hole Resistors CMF24.9KHFCT-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9K OHM 1/2W 1% AXIAL - CMF5524K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 1% AXIAL
CMF5524K900FHEB
RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FHEB
RES 24.9Kohm 1/2W 1% AXIAL

RES 24.9Kohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 24.9 Kohm, 500 Mw, 1%; Resistance Vishay - 68P4570 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24.9 Kohm, 500 Mw, 1%; Resistance Vishay
68P4570
Metal Film Resistor, 24.9 Kohm, 500 Mw, 1%; Resistance Vishay 68P4570
METAL FILM RESISTOR, 24.9 KOHM, 500 MW, 1%; Resistance:24.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 24.9 KOHM, 500 MW, 1%; Resistance:24.9kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5524K900FHEB CMF24.9KHFTR-ND CMF5524K900FHEB 68P4570
Product Name 0.5W Resistor Through Hole Resistors RES 24.9K OHM 1/2W 1% AXIAL Metal Film Resistor, 24.9 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers