Vishay Intertechnology, Inc. RES 256 OHM 1/2W 0.1% AXIAL CMF55256R00BER6

Description
RES 256ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 256ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 256 OHM 1/2W 0.1% AXIAL - CMF55256R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256 OHM 1/2W 0.1% AXIAL
CMF55256R00BER6
RES 256 OHM 1/2W 0.1% AXIAL CMF55256R00BER6
RES 256ohm 1/2W 0.1% AXIAL

RES 256ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55256R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55256R00BER6-ND
Through Hole Resistors CMF55256R00BER6-ND
256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C1860 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C1860
Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C1860
CMF55, 256 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 256 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55256R00BER6 CMF55256R00BER6-ND 41C1860
Product Name RES 256 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 256 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 256 ohms 256 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers