Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FKEA

Description
RES 24.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 1% AXIAL - CMF5524K900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 1% AXIAL
CMF5524K900FKEA
RES 24.9K OHM 1/2W 1% AXIAL CMF5524K900FKEA
RES 24.9Kohm 1/2W 1% AXIAL

RES 24.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5524K900FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5524K900FKEATR-ND
Through Hole Resistors 541-CMF5524K900FKEATR-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5524K900FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5524K900FKEACT-ND
Through Hole Resistors 541-CMF5524K900FKEACT-ND
RES 24.9K OHM 1/2W 1% AXIAL

RES 24.9K OHM 1/2W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524K900FKEA 541-CMF5524K900FKEATR-ND
Product Name RES 24.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers