ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 50 70 80 90 100 110 120 130 131 132 133 134 135 136 137 138 139 140 141 142 150 160 170 180 190 200 250 300 350 400 450 500 1000 1500 1578
Product Name Notes
Metal Film Resistors - Through Hole 1/4watt 22.1Mohms 1%
Metal Film Resistors - Through Hole 1/4watt 22.1ohms .5%
Metal Film Resistors - Through Hole 1/4watt 22.1ohms 1%
Metal Film Resistors - Through Hole 1/4watt 23.2Kohms 0.5%
Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 0.5%
Metal Film Resistors - Through Hole 1/4watt 232Kohms .5%
Metal Film Resistors - Through Hole 1/4watt 232Kohms 1%
Metal Film Resistors - Through Hole 1/4watt 233.3Kohms 0.1%
Metal Film Resistors - Through Hole 1/4watt 237Kohms .5%
Metal Film Resistors - Through Hole 22ohm 5% 100PPM 1/4W
Metal Film Resistors - Through Hole 237Kohms 1% 25ppm
Metal Film Resistors - Through Hole CMF-55 22 1% T-1 K36
Metal Film Resistors - Through Hole CMF-55 22 5% T-1 K36
Metal Film Resistors - Through Hole CMF-55 22.1 .1% T-2 B14
Metal Film Resistors - Through Hole CMF-55 22.6 .1% T-2 B14
Metal Film Resistors - Through Hole CMF-55 22M 1% T-1 K36
Metal Film Resistors - Through Hole CMF-55 23.09K .1% T-2 EK e3
Metal Film Resistors - Through Hole CMF-55 23.7K 1% T-2 B14
Metal Film Resistors - Through Hole CMF-55 232 .1% T-2 RE6
Metal Film Resistors - Through Hole CMF-55 237 1% T-2 K36
Metal Film Resistors - Through Hole CMF-55-39 22 1% T-1 R36
Metal Film Resistors - Through Hole
METAL FILM,1/8W,22.6,1%,10 0PPM,T/R,HAZMAT
METAL FILM,1/8W,22M,1%,200 PPM,T/R
METAL FILM,1/8W,23.2K,1%,5 0PPM,BULK
RES 22.1Mohm 1/2W 1% AXIAL
RES 22.1ohm 1% 50PPM 1/2W
RES 22.1ohm 1/2W 0.5% AXIAL
RES 22.1ohm 1/2W 1% AXIAL
RES 22.5ohm 1/2W 1% AXIAL
RES 22.6Kohm 1% 50PPM 1/2W
RES 22.6Kohm 1/2W 0.5% AXIAL
RES 22.6Kohm 1/2W 1% AXIAL
RES 22.6ohm 1/2W 0.5% AXIAL
RES 22.6ohm 1/2W 1% AXIAL
RES 22.9Kohm 1/2W 0.1% AXIAL
RES 22.9ohm 1/2W 0.1% AXIAL
RES 22Mohm 1/2W 1% AXIAL
RES 22Mohm 1/2W 2% AXIAL
RES 22Mohm 1/2W 5% AXIAL
RES 22ohm 1/2W 1% AXIAL
RES 22ohm 1/2W 2% AXIAL
RES 22ohm 1/2W 5% AXIAL
RES 23.014Kohm 1/2W 1% AXIAL
RES 23.094Kohm 1/2W 0.1% AXIAL
RES 23.1Kohm 1/2W 0.1% AXIAL
RES 23.2Kohm 1% 50PPM 1/2W
RES 23.2Kohm 1/2W 0.1% AXIAL
RES 23.2Kohm 1/2W 0.5% AXIAL
RES 23.2Kohm 1/2W 1% AXIAL
RES 23.4Kohm 1/2W 0.1% AXIAL
RES 23.7Kohm 1/2W 0.1% AXIAL
RES 23.7Kohm 1/2W 0.5% AXIAL
RES 230.7Kohm 1/2W 0.1% AXIAL
RES 230ohm 1/2W 1% AXIAL
RES 231ohm 1/2W 1% AXIAL
RES 232Kohm 1/2W 0.1% AXIAL
RES 232Kohm 1/2W 0.5% AXIAL
RES 232Kohm 1/2W 1% AXIAL
RES 232ohm 1/2W 0.5% AXIAL
RES 232ohm 1/2W 1% AXIAL
RES 233.3Kohm 1/2W 0.1% AXIAL
RES 233Kohm 1/2W 0.1% AXIAL
RES 234Kohm 1/2W 0.1% AXIAL
RES 237Kohm 1% 50PPM 1/2W
RES 237Kohm 1/2W 0.1% AXIAL
RES 237Kohm 1/2W 0.5% AXIAL
RES 237Kohm 1/2W 1% AXIAL
RES 237ohm 1% 50PPM 1/2W
RES 237ohm 1/2W 0.1% AXIAL
RES 237ohm 1/2W 0.5% AXIAL
RES 237ohm 1/2W 1% AXIAL
RES 238.5Kohm 1/2W 1% AXIAL
Res Metal Film 22 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Res Metal Film 23.7K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Res Metal Film 237 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 22.6ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 232ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 237ohm, THROUGH HOLE MOUNT
Resistor-Fixed-Singl e-Through-Hole
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 237ohms 1%
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 232 1% T-1 EA e3
Vishay/DaleMetal Film Resistors - Through Hole

<< Prev Next >>