Vishay Intertechnology, Inc. RES 24.9 OHM 1/2W 0.1% AXIAL CMF5524R900BER6

Description
RES 24.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/2W 0.1% AXIAL - CMF5524R900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 0.1% AXIAL
CMF5524R900BER6
RES 24.9 OHM 1/2W 0.1% AXIAL CMF5524R900BER6
RES 24.9ohm 1/2W 0.1% AXIAL

RES 24.9ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524R900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900BER6-ND
Through Hole Resistors CMF5524R900BER6-ND
24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24.9 .1% T-9 Re6 Vishay - 68P4601 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 .1% T-9 Re6 Vishay
68P4601
Cmf-55 24.9 .1% T-9 Re6 Vishay 68P4601
CMF-55 24.9 .1% T-9 RE6

CMF-55 24.9 .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900BER6 CMF5524R900BER6-ND 68P4601
Product Name RES 24.9 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 24.9 .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details