Vishay Precision Group RES 24.9 OHM 1/2W 1% AXIAL CMF5524R900FHEB

Description
RES 24.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/2W 1% AXIAL - CMF5524R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 1% AXIAL
CMF5524R900FHEB
RES 24.9 OHM 1/2W 1% AXIAL CMF5524R900FHEB
RES 24.9ohm 1/2W 1% AXIAL

RES 24.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF24.9HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9HFTR-ND
Through Hole Resistors CMF24.9HFTR-ND
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF24.9HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF24.9HFCT-ND
Through Hole Resistors CMF24.9HFCT-ND
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 24.9 Ohm, 500 Mw, 1%; Resistance Vishay - 83R8139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 24.9 Ohm, 500 Mw, 1%; Resistance Vishay
83R8139
Resistor, Metal Film, 24.9 Ohm, 500 Mw, 1%; Resistance Vishay 83R8139
RESISTOR, METAL FILM, 24.9 OHM, 500 MW, 1%; Resistance:24.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 24.9 OHM, 500 MW, 1%; Resistance:24.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 24.9 Ohm, 500 Mw, 1%; Resistance Vishay - 68P4609 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24.9 Ohm, 500 Mw, 1%; Resistance Vishay
68P4609
Metal Film Resistor, 24.9 Ohm, 500 Mw, 1%; Resistance Vishay 68P4609
METAL FILM RESISTOR, 24.9 OHM, 500 MW, 1%; Resistance:24.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 24.9 OHM, 500 MW, 1%; Resistance:24.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900FHEB CMF24.9HFTR-ND 83R8139
Product Name RES 24.9 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 24.9 Ohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details