Vishay Intertechnology, Inc. Through Hole Resistors CMF55255K00BHEB

Description
255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55255K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00BHEB-ND
Through Hole Resistors CMF55255K00BHEB-ND
255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 255K OHM 1/2W .1% AXIAL - CMF55255K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W .1% AXIAL
CMF55255K00BHEB
RES 255K OHM 1/2W .1% AXIAL CMF55255K00BHEB
RES 255Kohm 1/2W .1% AXIAL

RES 255Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 255K .1% T-2 Eb E3 Vishay - 68P4802 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255K .1% T-2 Eb E3 Vishay
68P4802
Cmf-55 255K .1% T-2 Eb E3 Vishay 68P4802
CMF-55 255K .1% T-2 EB e3

CMF-55 255K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00BHEB-ND CMF55255K00BHEB 68P4802
Product Name Through Hole Resistors RES 255K OHM 1/2W .1% AXIAL Cmf-55 255K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details