Vishay Precision Group Metal Film Resistors - CMF5524R900FHKA

Description
Metal Film Resistors - Through Hole CMF-55 24.9 1% T-2 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 24.9 1% T-2 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5524R900FHKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524R900FHKA
Metal Film Resistors - CMF5524R900FHKA
Metal Film Resistors - Through Hole CMF-55 24.9 1% T-2 K36

Metal Film Resistors - Through Hole CMF-55 24.9 1% T-2 K36

Supplier's Site
Cmf-55 24.9 1% T-2 K36 Vishay - 68P4611 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 1% T-2 K36 Vishay
68P4611
Cmf-55 24.9 1% T-2 K36 Vishay 68P4611
CMF-55 24.9 1% T-2 K36

CMF-55 24.9 1% T-2 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5524R900FHKA 68P4611
Product Name Metal Film Resistors - Cmf-55 24.9 1% T-2 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details