Vishay Intertechnology, Inc. Through Hole Resistors CMF55255K00DHBF

Description
255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55255K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00DHBF-ND
Through Hole Resistors CMF55255K00DHBF-ND
255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55255K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55255K00DHBF
Metal Film Resistors - CMF55255K00DHBF
Metal Film Resistors - Through Hole 1/4watt 255Kohms .5%

Metal Film Resistors - Through Hole 1/4watt 255Kohms .5%

Supplier's Site
Resistor,metal Film,255Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1845
Resistor,metal Film,255Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1845
Resistor,Metal Film,255KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,255KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00DHBF-ND CMF55255K00DHBF 41C1845
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,255Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers