Vishay Intertechnology, Inc. RES 25.8K OHM 1/2W 0.1% AXIAL CMF5525K800BER670

Description
RES 25.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8K OHM 1/2W 0.1% AXIAL - CMF5525K800BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1/2W 0.1% AXIAL
CMF5525K800BER670
RES 25.8K OHM 1/2W 0.1% AXIAL CMF5525K800BER670
RES 25.8Kohm 1/2W 0.1% AXIAL

RES 25.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K800BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K800BER670-ND
Through Hole Resistors CMF5525K800BER670-ND
25.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1792 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1792
Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1792
CMF55, 25.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 25.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K800BER670 CMF5525K800BER670-ND 41C1792
Product Name RES 25.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers