Vishay Precision Group Through Hole Resistors CMF5524R900FHEK

Description
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524R900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900FHEK-ND
Through Hole Resistors CMF5524R900FHEK-ND
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9 OHM 1/2W 1% AXIAL - CMF5524R900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 1% AXIAL
CMF5524R900FHEK
RES 24.9 OHM 1/2W 1% AXIAL CMF5524R900FHEK
RES 24.9ohm 1/2W 1% AXIAL

RES 24.9ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 24.9 1% T-2 Ek E3 Vishay - 68P4610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 1% T-2 Ek E3 Vishay
68P4610
Cmf-55 24.9 1% T-2 Ek E3 Vishay 68P4610
CMF-55 24.9 1% T-2 EK e3

CMF-55 24.9 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900FHEK-ND CMF5524R900FHEK 68P4610
Product Name Through Hole Resistors RES 24.9 OHM 1/2W 1% AXIAL Cmf-55 24.9 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers