Vishay Intertechnology, Inc. Metal Film Resistors - CMF55261R00BEEB

Description
Metal Film Resistors - Through Hole 1/4watt 261ohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 261ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55261R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55261R00BEEB
Metal Film Resistors - CMF55261R00BEEB
Metal Film Resistors - Through Hole 1/4watt 261ohms .1%

Metal Film Resistors - Through Hole 1/4watt 261ohms .1%

Supplier's Site
Through Hole Resistors - CMF55261R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261R00BEEB-ND
Through Hole Resistors CMF55261R00BEEB-ND
261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55261R00BEEB CMF55261R00BEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers