Vishay Intertechnology, Inc. RES 225 OHM 1/2W 1% AXIAL CMF55255R00FHEB70

Description
RES 225ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1/2W 1% AXIAL - CMF55255R00FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/2W 1% AXIAL
CMF55255R00FHEB70
RES 225 OHM 1/2W 1% AXIAL CMF55255R00FHEB70
RES 225ohm 1/2W 1% AXIAL

RES 225ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55255R00FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255R00FHEB70-ND
Through Hole Resistors CMF55255R00FHEB70-ND
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 255 1% T-2 Eb E3 Vishay - 68P4825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 255 1% T-2 Eb E3 Vishay
68P4825
Cmf-55-70 255 1% T-2 Eb E3 Vishay 68P4825
CMF-55-70 255 1% T-2 EB e3

CMF-55-70 255 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255R00FHEB70 CMF55255R00FHEB70-ND 68P4825
Product Name RES 225 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 255 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details