Vishay Intertechnology, Inc. Through Hole Resistors CMF55255R00FKRE

Description
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55255R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255R00FKRE-ND
Through Hole Resistors CMF55255R00FKRE-ND
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 225 OHM 1/2W 1% AXIAL - CMF55255R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/2W 1% AXIAL
CMF55255R00FKRE
RES 225 OHM 1/2W 1% AXIAL CMF55255R00FKRE
RES 225ohm 1/2W 1% AXIAL

RES 225ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 255 1% T-1 R36 Vishay - 68P4829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255 1% T-1 R36 Vishay
68P4829
Cmf-55 255 1% T-1 R36 Vishay 68P4829
CMF-55 255 1% T-1 R36

CMF-55 255 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255R00FKRE-ND CMF55255R00FKRE 68P4829
Product Name Through Hole Resistors RES 225 OHM 1/2W 1% AXIAL Cmf-55 255 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 255 ohms 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers