Vishay Intertechnology, Inc. RES 225 OHM 1/2W 0.5% AXIAL CMF55255R00DHRE

Description
RES 225ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1/2W 0.5% AXIAL - CMF55255R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/2W 0.5% AXIAL
CMF55255R00DHRE
RES 225 OHM 1/2W 0.5% AXIAL CMF55255R00DHRE
RES 225ohm 1/2W 0.5% AXIAL

RES 225ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55255R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255R00DHRE-ND
Through Hole Resistors CMF55255R00DHRE-ND
225 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 255 .5% T-2 R36 Vishay - 68P4822 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255 .5% T-2 R36 Vishay
68P4822
Cmf-55 255 .5% T-2 R36 Vishay 68P4822
CMF-55 255 .5% T-2 R36

CMF-55 255 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255R00DHRE CMF55255R00DHRE-ND 68P4822
Product Name RES 225 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 255 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 255 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers