Vishay Intertechnology, Inc. Through Hole Resistors CMF55255R00FKR6

Description
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55255R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255R00FKR6-ND
Through Hole Resistors CMF55255R00FKR6-ND
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 225 OHM 1/2W 1% AXIAL - CMF55255R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/2W 1% AXIAL
CMF55255R00FKR6
RES 225 OHM 1/2W 1% AXIAL CMF55255R00FKR6
RES 225ohm 1/2W 1% AXIAL

RES 225ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55255R00FKR6-ND CMF55255R00FKR6
Product Name Through Hole Resistors RES 225 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 255 ohms 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details