Vishay Intertechnology, Inc. Metal Film Resistors - CMF55261R00BER670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55261R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55261R00BER670
Metal Film Resistors - CMF55261R00BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55261R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261R00BER670-ND
Through Hole Resistors CMF55261R00BER670-ND
261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C1974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C1974
Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C1974
CMF55, 261 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 261 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261R00BER670 CMF55261R00BER670-ND 41C1974
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 261 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details