Vishay Intertechnology, Inc. RES 24.9 OHM 1/2W 0.5% AXIAL CMF5524R900DHEB

Description
RES 24.9ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/2W 0.5% AXIAL - CMF5524R900DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 0.5% AXIAL
CMF5524R900DHEB
RES 24.9 OHM 1/2W 0.5% AXIAL CMF5524R900DHEB
RES 24.9ohm 1/2W 0.5% AXIAL

RES 24.9ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524R900DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900DHEB-ND
Through Hole Resistors CMF5524R900DHEB-ND
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24.9 .5% T-2 Eb E3 Vishay - 68P4606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 .5% T-2 Eb E3 Vishay
68P4606
Cmf-55 24.9 .5% T-2 Eb E3 Vishay 68P4606
CMF-55 24.9 .5% T-2 EB e3

CMF-55 24.9 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900DHEB CMF5524R900DHEB-ND 68P4606
Product Name RES 24.9 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 24.9 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details