Vishay Intertechnology, Inc. Through Hole Resistors CMF55256R00BEEK

Description
256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55256R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55256R00BEEK-ND
Through Hole Resistors CMF55256R00BEEK-ND
256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

256 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 256 OHM 1/2W 0.1% AXIAL - CMF55256R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256 OHM 1/2W 0.1% AXIAL
CMF55256R00BEEK
RES 256 OHM 1/2W 0.1% AXIAL CMF55256R00BEEK
RES 256ohm 1/2W 0.1% AXIAL

RES 256ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 256 .1% T-9 Ek E3 Vishay - 68P4833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 256 .1% T-9 Ek E3 Vishay
68P4833
Cmf-55 256 .1% T-9 Ek E3 Vishay 68P4833
CMF-55 256 .1% T-9 EK e3

CMF-55 256 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55256R00BEEK-ND CMF55256R00BEEK 68P4833
Product Name Through Hole Resistors RES 256 OHM 1/2W 0.1% AXIAL Cmf-55 256 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 256 ohms 256 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details