Vishay Intertechnology, Inc. Through Hole Resistors CMF55261R00FKEA

Description
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55261R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261R00FKEA-ND
Through Hole Resistors CMF55261R00FKEA-ND
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261 OHM 1/2W 1% AXIAL - CMF55261R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/2W 1% AXIAL
CMF55261R00FKEA
RES 261 OHM 1/2W 1% AXIAL CMF55261R00FKEA
RES 261ohm 1/2W 1% AXIAL

RES 261ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 261 1% T-1 Ea E3 Vishay - 48P6418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261 1% T-1 Ea E3 Vishay
48P6418
Cmf-55 261 1% T-1 Ea E3 Vishay 48P6418
CMF-55 261 1% T-1 EA e3

CMF-55 261 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261R00FKEA-ND CMF55261R00FKEA 48P6418
Product Name Through Hole Resistors RES 261 OHM 1/2W 1% AXIAL Cmf-55 261 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details