Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 0.25% AXIAL CMF5524K900CEEB

Description
RES 24.9Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 0.25% AXIAL - CMF5524K900CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 0.25% AXIAL
CMF5524K900CEEB
RES 24.9K OHM 1/2W 0.25% AXIAL CMF5524K900CEEB
RES 24.9Kohm 1/2W 0.25% AXIAL

RES 24.9Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K900CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900CEEB-ND
Through Hole Resistors CMF5524K900CEEB-ND
24.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24.9K .25% T-9 Eb E3 Vishay - 68P4564 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9K .25% T-9 Eb E3 Vishay
68P4564
Cmf-55 24.9K .25% T-9 Eb E3 Vishay 68P4564
CMF-55 24.9K .25% T-9 EB e3

CMF-55 24.9K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K900CEEB CMF5524K900CEEB-ND 68P4564
Product Name RES 24.9K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 24.9K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers