Vishay Intertechnology, Inc. RES 258 OHM 1/2W 0.1% AXIAL CMF55258R00BHEA

Description
RES 258ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 258ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 258 OHM 1/2W 0.1% AXIAL - CMF55258R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 258 OHM 1/2W 0.1% AXIAL
CMF55258R00BHEA
RES 258 OHM 1/2W 0.1% AXIAL CMF55258R00BHEA
RES 258ohm 1/2W 0.1% AXIAL

RES 258ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55258R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55258R00BHEA-ND
Through Hole Resistors CMF55258R00BHEA-ND
258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

258 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55258R00BHEA CMF55258R00BHEA-ND
Product Name RES 258 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 258 ohms 258 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details