Vishay Intertechnology, Inc. RES 257K OHM 1/2W 0.1% AXIAL CMF55257K00BEBF

Description
RES 257Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 257Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 257K OHM 1/2W 0.1% AXIAL - CMF55257K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 257K OHM 1/2W 0.1% AXIAL
CMF55257K00BEBF
RES 257K OHM 1/2W 0.1% AXIAL CMF55257K00BEBF
RES 257Kohm 1/2W 0.1% AXIAL

RES 257Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55257K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55257K00BEBF-ND
Through Hole Resistors CMF55257K00BEBF-ND
257 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

257 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55257K00BEBF CMF55257K00BEBF-ND
Product Name RES 257K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 257000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details