Vishay Intertechnology, Inc. RES 24.9 OHM 1/2W 1% AXIAL CMF5524R900FKR6

Description
RES 24.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/2W 1% AXIAL - CMF5524R900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 1% AXIAL
CMF5524R900FKR6
RES 24.9 OHM 1/2W 1% AXIAL CMF5524R900FKR6
RES 24.9ohm 1/2W 1% AXIAL

RES 24.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524R900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900FKR6-ND
Through Hole Resistors CMF5524R900FKR6-ND
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1606 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1606
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1606
Resistor,Metal Film,24.9Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,24.9Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900FKR6 CMF5524R900FKR6-ND 41C1606
Product Name RES 24.9 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers