Vishay Intertechnology, Inc. Through Hole Resistors CMF5525R500DHEB

Description
25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525R500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R500DHEB-ND
Through Hole Resistors CMF5525R500DHEB-ND
25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5 OHM 1/2W 0.5% AXIAL - CMF5525R500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/2W 0.5% AXIAL
CMF5525R500DHEB
RES 25.5 OHM 1/2W 0.5% AXIAL CMF5525R500DHEB
RES 25.5ohm 1/2W 0.5% AXIAL

RES 25.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 25.5 .5% T-2 Eb E3 Vishay - 68P4779 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.5 .5% T-2 Eb E3 Vishay
68P4779
Cmf-55 25.5 .5% T-2 Eb E3 Vishay 68P4779
CMF-55 25.5 .5% T-2 EB e3

CMF-55 25.5 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525R500DHEB-ND CMF5525R500DHEB 68P4779
Product Name Through Hole Resistors RES 25.5 OHM 1/2W 0.5% AXIAL Cmf-55 25.5 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details