Vishay Intertechnology, Inc. Metal Film Resistors - CMF5524R900FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5524R900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524R900FKBF
Metal Film Resistors - CMF5524R900FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5524R900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900FKBF-ND
Through Hole Resistors CMF5524R900FKBF-ND
24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1603
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1603
Resistor,Metal Film,24.9Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,24.9Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900FKBF CMF5524R900FKBF-ND 41C1603
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details