Vishay Intertechnology, Inc. RES 25.5 OHM 1% 50PPM 1/2W CMF5525R500FHEB

Description
RES 25.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 25.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1% 50PPM 1/2W - CMF5525R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1% 50PPM 1/2W
CMF5525R500FHEB
RES 25.5 OHM 1% 50PPM 1/2W CMF5525R500FHEB
RES 25.5ohm 1% 50PPM 1/2W

RES 25.5ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF25.5HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF25.5HFCT-ND
Through Hole Resistors CMF25.5HFCT-ND
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF25.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF25.5HFTR-ND
Through Hole Resistors CMF25.5HFTR-ND
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5525R500FHEB CMF25.5HFCT-ND
Product Name RES 25.5 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details