Vishay Intertechnology, Inc. RES 25.5 OHM 1/2W 1% AXIAL CMF5525R500FKR639

Description
RES 25.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/2W 1% AXIAL - CMF5525R500FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/2W 1% AXIAL
CMF5525R500FKR639
RES 25.5 OHM 1/2W 1% AXIAL CMF5525R500FKR639
RES 25.5ohm 1/2W 1% AXIAL

RES 25.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525R500FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R500FKR639-ND
Through Hole Resistors CMF5525R500FKR639-ND
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,25.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1810
Resistor,metal Film,25.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1810
Resistor,Metal Film,25.5Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,25.5Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525R500FKR639 CMF5525R500FKR639-ND 41C1810
Product Name RES 25.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,25.5Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers