Vishay Intertechnology, Inc. Through Hole Resistors CMF55250K00BEEK

Description
250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55250K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250K00BEEK-ND
Through Hole Resistors CMF55250K00BEEK-ND
250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250K OHM 1/2W 0.1% AXIAL - CMF55250K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1/2W 0.1% AXIAL
CMF55250K00BEEK
RES 250K OHM 1/2W 0.1% AXIAL CMF55250K00BEEK
RES 250Kohm 1/2W 0.1% AXIAL

RES 250Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 250K .1% T-9 Ek E3 Vishay - 68P4784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 250K .1% T-9 Ek E3 Vishay
68P4784
Cmf-55 250K .1% T-9 Ek E3 Vishay 68P4784
CMF-55 250K .1% T-9 EK e3

CMF-55 250K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250K00BEEK-ND CMF55250K00BEEK 68P4784
Product Name Through Hole Resistors RES 250K OHM 1/2W 0.1% AXIAL Cmf-55 250K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details