Vishay Intertechnology, Inc. Through Hole Resistors CMF55261R00FKR6

Description
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55261R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261R00FKR6-ND
Through Hole Resistors CMF55261R00FKR6-ND
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261 OHM 1/2W 1% AXIAL - CMF55261R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/2W 1% AXIAL
CMF55261R00FKR6
RES 261 OHM 1/2W 1% AXIAL CMF55261R00FKR6
RES 261ohm 1/2W 1% AXIAL

RES 261ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 261 1% T-1 Re6 Vishay - 68P4936 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261 1% T-1 Re6 Vishay
68P4936
Cmf-55 261 1% T-1 Re6 Vishay 68P4936
CMF-55 261 1% T-1 RE6

CMF-55 261 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261R00FKR6-ND CMF55261R00FKR6 68P4936
Product Name Through Hole Resistors RES 261 OHM 1/2W 1% AXIAL Cmf-55 261 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details