Vishay Intertechnology, Inc. RES 260 OHM 1/2W 1% AXIAL CMF55260R00FKEB

Description
RES 260ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 260ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 260 OHM 1/2W 1% AXIAL - CMF55260R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 260 OHM 1/2W 1% AXIAL
CMF55260R00FKEB
RES 260 OHM 1/2W 1% AXIAL CMF55260R00FKEB
RES 260ohm 1/2W 1% AXIAL

RES 260ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55260R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55260R00FKEB-ND
Through Hole Resistors CMF55260R00FKEB-ND
260 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

260 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 260 1% T-1 Eb E3 Vishay - 48P6414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 260 1% T-1 Eb E3 Vishay
48P6414
Cmf-55 260 1% T-1 Eb E3 Vishay 48P6414
CMF-55 260 1% T-1 EB e3

CMF-55 260 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55260R00FKEB CMF55260R00FKEB-ND 48P6414
Product Name RES 260 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 260 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 260 ohms 260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers