Vishay Intertechnology, Inc. Through Hole Resistors CMF5524R300BHBF

Description
24.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524R300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R300BHBF-ND
Through Hole Resistors CMF5524R300BHBF-ND
24.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5524R300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524R300BHBF
Metal Film Resistors - CMF5524R300BHBF
Metal Film Resistors - Through Hole CMF-55 24.3 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 24.3 .1% T-2 B14

Supplier's Site
Resistor,metal Film,24.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0697
Resistor,metal Film,24.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0697
Resistor,Metal Film,24.3Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R300BHBF-ND CMF5524R300BHBF 96B0697
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,24.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers