Vishay Intertechnology, Inc. RES 25K OHM 1/2W 0.1% AXIAL CMF5525K000BER6

Description
RES 25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/2W 0.1% AXIAL - CMF5525K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/2W 0.1% AXIAL
CMF5525K000BER6
RES 25K OHM 1/2W 0.1% AXIAL CMF5525K000BER6
RES 25Kohm 1/2W 0.1% AXIAL

RES 25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K000BER6-ND
Through Hole Resistors CMF5525K000BER6-ND
25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1744 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1744
Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1744
CMF55, 25 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 25 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K000BER6 CMF5525K000BER6-ND 41C1744
Product Name RES 25K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 25 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details