Vishay Intertechnology, Inc. RES 255K OHM 1/2W .5% AXIAL CMF55255K00DHRE

Description
RES 255Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/2W .5% AXIAL - CMF55255K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/2W .5% AXIAL
CMF55255K00DHRE
RES 255K OHM 1/2W .5% AXIAL CMF55255K00DHRE
RES 255Kohm 1/2W .5% AXIAL

RES 255Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55255K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55255K00DHRE-ND
Through Hole Resistors CMF55255K00DHRE-ND
255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 255K .5% T-2 R36 Vishay - 68P4807 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 255K .5% T-2 R36 Vishay
68P4807
Cmf-55 255K .5% T-2 R36 Vishay 68P4807
CMF-55 255K .5% T-2 R36

CMF-55 255K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55255K00DHRE CMF55255K00DHRE-ND 68P4807
Product Name RES 255K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 255K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers