Vishay Intertechnology, Inc. Through Hole Resistors CMF55250K00FHEK

Description
250 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55250K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250K00FHEK-ND
Through Hole Resistors CMF55250K00FHEK-ND
250 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250K OHM 1/2W 1% AXIAL - CMF55250K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1/2W 1% AXIAL
CMF55250K00FHEK
RES 250K OHM 1/2W 1% AXIAL CMF55250K00FHEK
RES 250Kohm 1/2W 1% AXIAL

RES 250Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 250K 1% T-2 Ek E3 Vishay - 68P4791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 250K 1% T-2 Ek E3 Vishay
68P4791
Cmf-55 250K 1% T-2 Ek E3 Vishay 68P4791
CMF-55 250K 1% T-2 EK e3

CMF-55 250K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250K00FHEK-ND CMF55250K00FHEK 68P4791
Product Name Through Hole Resistors RES 250K OHM 1/2W 1% AXIAL Cmf-55 250K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details