Vishay Intertechnology, Inc. RES 25.8K OHM 1/2W 0.1% AXIAL CMF5525K800BERE70

Description
RES 25.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8K OHM 1/2W 0.1% AXIAL - CMF5525K800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1/2W 0.1% AXIAL
CMF5525K800BERE70
RES 25.8K OHM 1/2W 0.1% AXIAL CMF5525K800BERE70
RES 25.8Kohm 1/2W 0.1% AXIAL

RES 25.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K800BERE70-ND
Through Hole Resistors CMF5525K800BERE70-ND
25.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1789 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1789
Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1789
CMF55, 25.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 25.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K800BERE70 CMF5525K800BERE70-ND 41C1789
Product Name RES 25.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 25.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details