Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K500FHR6

Description
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500FHR6-ND
Through Hole Resistors CMF5525K500FHR6-ND
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5525K500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5525K500FHR6
Metal Film Resistors - CMF5525K500FHR6
Metal Film Resistors - Through Hole 1/4watt 25.5Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 25.5Kohms 1%

Supplier's Site
Res,metal Film,255Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1781 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,255Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C1781
Res,metal Film,255Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C1781
RES,Metal Film,255KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,255KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500FHR6-ND CMF5525K500FHR6 41C1781
Product Name Through Hole Resistors Metal Film Resistors - Res,metal Film,255Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details