Vishay Intertechnology, Inc. Through Hole Resistors CMF5524R900DHRE

Description
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524R900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900DHRE-ND
Through Hole Resistors CMF5524R900DHRE-ND
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9 OHM 1/2W 0.5% AXIAL - CMF5524R900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 0.5% AXIAL
CMF5524R900DHRE
RES 24.9 OHM 1/2W 0.5% AXIAL CMF5524R900DHRE
RES 24.9ohm 1/2W 0.5% AXIAL

RES 24.9ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1593
Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1593
Resistor,Metal Film,24.9Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900DHRE-ND CMF5524R900DHRE 41C1593
Product Name Through Hole Resistors RES 24.9 OHM 1/2W 0.5% AXIAL Resistor,metal Film,24.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details