Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K500BER6

Description
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500BER6-ND
Through Hole Resistors CMF5525K500BER6-ND
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5K OHM 1/2W 0.1% AXIAL - CMF5525K500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/2W 0.1% AXIAL
CMF5525K500BER6
RES 25.5K OHM 1/2W 0.1% AXIAL CMF5525K500BER6
RES 25.5Kohm 1/2W 0.1% AXIAL

RES 25.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1760
Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1760
Resistor,Metal Film,255KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,255KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500BER6-ND CMF5525K500BER6 41C1760
Product Name Through Hole Resistors RES 25.5K OHM 1/2W 0.1% AXIAL Resistor,metal Film,255Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details