Vishay Precision Group Metal Film Resistors - CMF55250R00BHEK

Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55250R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55250R00BHEK
Metal Film Resistors - CMF55250R00BHEK
Metal Film Resistors - Through Hole 1/4watt 250ohms .1%

Metal Film Resistors - Through Hole 1/4watt 250ohms .1%

Supplier's Site
Through Hole Resistors - CMF250HD-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF250HD-ND
Through Hole Resistors CMF250HD-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 250 Ohm, 500 Mw, 0.1%; Resistance Vishay - 68P4797 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm, 500 Mw, 0.1%; Resistance Vishay
68P4797
Metal Film Resistor, 250 Ohm, 500 Mw, 0.1%; Resistance Vishay 68P4797
METAL FILM RESISTOR, 250 OHM, 500 MW, 0.1%; Resistance:250ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 250 OHM, 500 MW, 0.1%; Resistance:250ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250R00BHEK CMF250HD-ND 68P4797
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 250 Ohm, 500 Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details