Vishay Intertechnology, Inc. RES 261 OHM 1/2W 1% AXIAL CMF55261R00FHEB

Description
RES 261ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/2W 1% AXIAL - CMF55261R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/2W 1% AXIAL
CMF55261R00FHEB
RES 261 OHM 1/2W 1% AXIAL CMF55261R00FHEB
RES 261ohm 1/2W 1% AXIAL

RES 261ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF261HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF261HFCT-ND
Through Hole Resistors CMF261HFCT-ND
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF261HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF261HFTR-ND
Through Hole Resistors CMF261HFTR-ND
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 261 1% T-2 Eb E3 Vishay - 68P4932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261 1% T-2 Eb E3 Vishay
68P4932
Cmf-55 261 1% T-2 Eb E3 Vishay 68P4932
CMF-55 261 1% T-2 EB e3

CMF-55 261 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261R00FHEB CMF261HFCT-ND 68P4932
Product Name RES 261 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 261 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details