Vishay Intertechnology, Inc. RES 250K OHM 1/2W 0.25% AXIAL CMF55250K00CHEB

Description
RES 250Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 250Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250K OHM 1/2W 0.25% AXIAL - CMF55250K00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1/2W 0.25% AXIAL
CMF55250K00CHEB
RES 250K OHM 1/2W 0.25% AXIAL CMF55250K00CHEB
RES 250Kohm 1/2W 0.25% AXIAL

RES 250Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55250K00CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250K00CHEB-ND
Through Hole Resistors CMF55250K00CHEB-ND
250 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 250K .25% T-2 Eb E3 Vishay - 68P4789 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 250K .25% T-2 Eb E3 Vishay
68P4789
Cmf-55 250K .25% T-2 Eb E3 Vishay 68P4789
CMF-55 250K .25% T-2 EB e3

CMF-55 250K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250K00CHEB CMF55250K00CHEB-ND 68P4789
Product Name RES 250K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 250K .25% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details