Vishay Intertechnology, Inc. RES 24.9 OHM 1/2W 0.1% AXIAL CMF5524R900BEBF

Description
RES 24.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/2W 0.1% AXIAL - CMF5524R900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 0.1% AXIAL
CMF5524R900BEBF
RES 24.9 OHM 1/2W 0.1% AXIAL CMF5524R900BEBF
RES 24.9ohm 1/2W 0.1% AXIAL

RES 24.9ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524R900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900BEBF-ND
Through Hole Resistors CMF5524R900BEBF-ND
24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524R900BEBF CMF5524R900BEBF-ND
Product Name RES 24.9 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details