Vishay Intertechnology, Inc. RES 261K OHM 1/2W 1% AXIAL CMF55261K00FEBF

Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/2W 1% AXIAL - CMF55261K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 1% AXIAL
CMF55261K00FEBF
RES 261K OHM 1/2W 1% AXIAL CMF55261K00FEBF
RES 261Kohm 1/2W 1% AXIAL

RES 261Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55261K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261K00FEBF-ND
Through Hole Resistors CMF55261K00FEBF-ND
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C1959
Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C1959
Resistor,Metal Film,261KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,261KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261K00FEBF CMF55261K00FEBF-ND 41C1959
Product Name RES 261K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details