Vishay Intertechnology, Inc. RES 250K OHM 1/2W 0.25% AXIAL CMF55250K00CEEK

Description
RES 250Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 250Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250K OHM 1/2W 0.25% AXIAL - CMF55250K00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1/2W 0.25% AXIAL
CMF55250K00CEEK
RES 250K OHM 1/2W 0.25% AXIAL CMF55250K00CEEK
RES 250Kohm 1/2W 0.25% AXIAL

RES 250Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55250K00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250K00CEEK-ND
Through Hole Resistors CMF55250K00CEEK-ND
250 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 250K .25% T-9 Ek E3 Vishay - 68P4788 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 250K .25% T-9 Ek E3 Vishay
68P4788
Cmf-55 250K .25% T-9 Ek E3 Vishay 68P4788
CMF-55 250K .25% T-9 EK e3

CMF-55 250K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250K00CEEK CMF55250K00CEEK-ND 68P4788
Product Name RES 250K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 250K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers