Vishay Precision Group RES 25.5K OHM 1% 50PPM 1/2W CMF5525K500FHEB

Description
RES 25.5Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 25.5Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1% 50PPM 1/2W - CMF5525K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1% 50PPM 1/2W
CMF5525K500FHEB
RES 25.5K OHM 1% 50PPM 1/2W CMF5525K500FHEB
RES 25.5Kohm 1% 50PPM 1/2W

RES 25.5Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF25.5KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF25.5KHFCT-ND
Through Hole Resistors CMF25.5KHFCT-ND
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF25.5KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF25.5KHFTR-ND
Through Hole Resistors CMF25.5KHFTR-ND
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5525K500FHEB CMF25.5KHFCT-ND
Product Name RES 25.5K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details