Vishay Intertechnology, Inc. Through Hole Resistors CMF55261R00BEEA

Description
261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55261R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261R00BEEA-ND
Through Hole Resistors CMF55261R00BEEA-ND
261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261 OHM 1/2W 0.1% AXIAL - CMF55261R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/2W 0.1% AXIAL
CMF55261R00BEEA
RES 261 OHM 1/2W 0.1% AXIAL CMF55261R00BEEA
RES 261ohm 1/2W 0.1% AXIAL

RES 261ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 261 .1% T-9 Ea E3 Vishay - 68P4927 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261 .1% T-9 Ea E3 Vishay
68P4927
Cmf-55 261 .1% T-9 Ea E3 Vishay 68P4927
CMF-55 261 .1% T-9 EA e3

CMF-55 261 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261R00BEEA-ND CMF55261R00BEEA 68P4927
Product Name Through Hole Resistors RES 261 OHM 1/2W 0.1% AXIAL Cmf-55 261 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details