Vishay Intertechnology, Inc. Through Hole Resistors CMF5525K500BHRE

Description
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5525K500BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500BHRE-ND
Through Hole Resistors CMF5525K500BHRE-ND
25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5K OHM 1/2W 0.1% AXIAL - CMF5525K500BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/2W 0.1% AXIAL
CMF5525K500BHRE
RES 25.5K OHM 1/2W 0.1% AXIAL CMF5525K500BHRE
RES 25.5Kohm 1/2W 0.1% AXIAL

RES 25.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 25.5K .1% T-2 R36 Vishay - 68P4752 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.5K .1% T-2 R36 Vishay
68P4752
Cmf-55 25.5K .1% T-2 R36 Vishay 68P4752
CMF-55 25.5K .1% T-2 R36

CMF-55 25.5K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500BHRE-ND CMF5525K500BHRE 68P4752
Product Name Through Hole Resistors RES 25.5K OHM 1/2W 0.1% AXIAL Cmf-55 25.5K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers