Vishay Intertechnology, Inc. RES 257K OHM 1/2W 0.1% AXIAL CMF55257K00BEEK

Description
RES 257Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 257Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 257K OHM 1/2W 0.1% AXIAL - CMF55257K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 257K OHM 1/2W 0.1% AXIAL
CMF55257K00BEEK
RES 257K OHM 1/2W 0.1% AXIAL CMF55257K00BEEK
RES 257Kohm 1/2W 0.1% AXIAL

RES 257Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55257K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55257K00BEEK-ND
Through Hole Resistors CMF55257K00BEEK-ND
257 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

257 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 257K .1% T-9 Ek E3 Vishay - 68P4835 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 257K .1% T-9 Ek E3 Vishay
68P4835
Cmf-55 257K .1% T-9 Ek E3 Vishay 68P4835
CMF-55 257K .1% T-9 EK e3

CMF-55 257K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55257K00BEEK CMF55257K00BEEK-ND 68P4835
Product Name RES 257K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 257K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 257000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details